1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 0,001 F 5% 100 Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1000PF 5% 100VDC RADIAL
CAP FILM 1000PF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237029102-ND | 18T4252 | BFC237029102 | BFC237029102 |
| Product Name | Film Capacitors | Mkt 0,001 F 5% 100 Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |