The BFC237025223 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.022 OºF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 100 V and has a maximum application temperature of 100 °C. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the product is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is suitable for use in telecom, industrial, and consumer electronics.
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 100VDC RAD
CAP FILM 0.022UF 10% 100VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237025223-ND | BFC237025223 | BFC237025223 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |