Vishay Intertechnology, Inc. Film Capacitors BFC237021123

Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1640-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1640-ND
Film Capacitors BC1640-ND
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237021123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237021123
Capacitors - Film Capacitors BFC237021123
CAP FILM 0.012UF 10% 100VDC RAD

CAP FILM 0.012UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237021123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237021123
Film Capacitors BFC237021123
CAP FILM 0.012UF 10% 100VDC RAD

CAP FILM 0.012UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.012Uf, 100V, 10%, Rad; Dielectric Type Vishay - 03J8841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.012Uf, 100V, 10%, Rad; Dielectric Type Vishay
03J8841
Capacitor Poly Film 0.012Uf, 100V, 10%, Rad; Dielectric Type Vishay 03J8841
CAPACITOR POLY FILM 0.012UF, 100V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLY FILM 0.012UF, 100V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1640-ND BFC237021123 BFC237021123 03J8841
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.012Uf, 100V, 10%, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC PinRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers