The BFC236926683 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 µF with a tolerance of ± 5% or ± 10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0), the capacitor is built for durability and reliability. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The product is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes. Engineers should consider this capacitor for projects requiring stable performance in demanding environments, as it meets IEC 60384-2 specifications and is classified as Grade 1 for long life.
CAP FILM 0.068UF 5% 100VDC RAD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | BFC236926683 |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |