0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 27nF 10% 250Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM
CAP FILM 0.027UF 10% 250VDC RAD
CAP FILM 0.027UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236841273-ND | 18T2978 | BFC236841273 | BFC236841273 |
| Product Name | Film Capacitors | Mkt 27Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |