The BFC236827563 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and is coated with flame retardant epoxy material (UL-class 94 V-0). The product is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life. The capacitor also exhibits low loss characteristics, with a tangent of loss angle at 1 kHz not exceeding 75 x 10^-4 for capacitances up to 0.1 OºF. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, especially in environments where temperature stability is crucial.
0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 56nF 5% 100Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 0.056UF 5% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236827563-ND | 18T2921 | BFC236827563 |
| Product Name | Film Capacitors | Mkt 56Nf 5% 100Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |