Vishay Precision Group Film Capacitors BFC236825105

Description
368 radial poly cap,1uF 100V 15mm
Request a Quote Datasheet
Description
368 radial poly cap,1uF 100V 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 115607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115607
Film Capacitors 115607
368 radial poly cap,1uF 100V 15mm

368 radial poly cap,1uF 100V 15mm

Supplier's Site
Film Capacitors - 115607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115607P
Film Capacitors 115607P
368 radial poly cap,1uF 100V 15mm

368 radial poly cap,1uF 100V 15mm

Supplier's Site
Film Capacitors - BC5077-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5077-ND
Film Capacitors BC5077-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, 1Uf, 100V, Radial; Dielectric Type Vishay - 98K6947 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 100V, Radial; Dielectric Type Vishay
98K6947
Film Capacitor, 1Uf, 100V, Radial; Dielectric Type Vishay 98K6947
FILM CAPACITOR, 1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC236825105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC236825105
Capacitors - Film Capacitors BFC236825105
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC236825105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236825105
Film Capacitors BFC236825105
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 115607 115607P BC5077-ND 98K6947 BFC236825105 BFC236825105
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitor, 1Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details