CAP FILM 6800PF 10% 400VDC RAD
MKT 6,8nF 10% 400Vdc Pitch 5mm
CAP FILM 6800PF 10% 400VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236551682 | 18T2590 | BFC236551682 |
| Product Name | Capacitors - Film Capacitors | Mkt 6,8Nf 10% 400Vdc Pitch 5Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |