CAP FILM 0.082UF 10% 100VDC RAD
MKT 82nF 10% 100Vdc Pitch 5mm
CAP FILM 0.082UF 10% 100VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236521823 | 18T2537 | BFC236521823 |
| Product Name | Film Capacitors | Mkt 82Nf 10% 100Vdc Pitch 5Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0820 microF | 0.0820 microF |