CAP FILM 0.18UF 5% 63VDC RADIAL
CAP FILM 0.18UF 5% 63VDC RADIAL
MKT 180nF 5% 63Vdc Pitch 5mm
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236512184 | BFC236512184 | 18T2517 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 180Nf 5% 63Vdc Pitch 5Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.1800 microF | 0.1800 microF |