The BFC233968683 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It supports a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The dielectric material is polypropylene film, and the construction is mono with metallized electrodes. The encapsulation is a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is suitable for standard across-the-line X2 applications, making it a reliable choice for engineers looking for robust performance in demanding environments.
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 10% 630VDC RAD
X2 MKP 68nF 10% 310Vac Pitch 7,5mm / AMMOPACK, BENT BACK, TAPING HEIGHT 16 MM, SP 15 MM
CAP FILM 0.068UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233968683-ND | BFC233968683 | 94K0150 | BFC233968683 |
| Product Name | Film Capacitors | Film Capacitors | X2 Mkp 68Nf 10% 310Vac Pitch 7,5Mm / Ammopack, Bent Back, Taping Height 16 Mm, Sp 15 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |