Vishay Intertechnology, Inc. Film Capacitors BFC233921103

Description
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3032-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3032-ND
Film Capacitors BC3032-ND
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1208926-BFC233921103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1208926-BFC233921103
Capacitors - Film Capacitors 1208926-BFC233921103
Win Source Part Number: 1208926-BFC233921103 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BFC233921103-ND,2222 33921103,BC3032

Win Source Part Number: 1208926-BFC233921103
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BFC233921103-ND,222233921103,BC3032

Buy Now Datasheet
Film Capacitors - BFC233921103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233921103
Film Capacitors BFC233921103
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC3032-ND 1208926-BFC233921103 BFC233921103
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details