Capacitor RFI MKP X2 310Vac 680nF
Capacitor RFI MKP X2 310Vac 680nF
Capacitor RFI MKP X2 310Vac 680nF
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
630V 0.68uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233920684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920684 can be used for catalog matching and distributor lookup.
CAP FILM 0.68UF 20% 630VDC RAD
CAP, SUP, X2, PP, 0.68UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.68UF 20% 630VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842144 | 6842144P | BC2591-ND | 62-BFC233920684 | BFC233920684 | 78Y7906 | BFC233920684 | |
| Product Name | Film Capacitors | Film Capacitors | Connectors,Interconnects | Film Capacitors | Through-Hole 630V 0.68uF Capacitor | Capacitors - Film Capacitors | Cap, Sup, X2, Pp, 0.68Uf, 310Vac, Rad; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |