Vishay Intertechnology, Inc. Film Capacitors BFC233920222

Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233920222-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233920222-ND
Film Capacitors BFC233920222-ND
2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233920222 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233920222
Film Capacitors BFC233920222
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - BFC233920222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233920222
Film Capacitors BFC233920222
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233920222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233920222
Capacitors - Film Capacitors BFC233920222
CAP FILM 2200PF 20% 630VDC RAD

CAP FILM 2200PF 20% 630VDC RAD

Supplier's Site
X2 Mkp 2,2Nf 20% 310Vac Pitch 7,5Mm / Loose, Straight Lead 3,5 Mm Vishay - 93K9978 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 2,2Nf 20% 310Vac Pitch 7,5Mm / Loose, Straight Lead 3,5 Mm Vishay
93K9978
X2 Mkp 2,2Nf 20% 310Vac Pitch 7,5Mm / Loose, Straight Lead 3,5 Mm Vishay 93K9978
X2 MKP 2,2nF 20% 310Vac Pitch 7,5mm / LOOSE, STRAIGHT LEAD 3,5 MM

X2 MKP 2,2nF 20% 310Vac Pitch 7,5mm / LOOSE, STRAIGHT LEAD 3,5 MM

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233920222-ND BFC233920222 BFC233920222 BFC233920222 93K9978
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors X2 Mkp 2,2Nf 20% 310Vac Pitch 7,5Mm / Loose, Straight Lead 3,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers