0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
630V 0.47uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233911474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233911474 can be used for catalog matching and distributor lookup.
SAFETY CAP, 0.47UF, CLASS X2, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.47UF 10% 630VDC RAD
CAP FILM 0.47UF 10% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233911474-ND | 62-BFC233911474 | 68AH8995 | BFC233911474 | BFC233911474 |
| Product Name | Film Capacitors | Through-Hole 630V 0.47uF Capacitor | Safety Cap, 0.47Uf, Class X2, Radial Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |