3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 3300PF 10% 630VDC RAD
X2 MKP 3,3nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 3,5 MM
CAP FILM 3300PF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233911332-ND | BFC233911332 | 93K9721 | BFC233911332 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 3,3Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 3,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |