Vishay Intertechnology, Inc. Film Capacitors BFC233824224

Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233824224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233824224-ND
Film Capacitors BFC233824224-ND
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.22uF Capacitor
62-BFC233824224
0.22uF Capacitor 62-BFC233824224
Cap Film Suppression X2 0.22uF 630VDC/310VAC PP 20% (17.5 X 7 X 13.5mm) Radial 15mm 110°C Loose Product overview: BFC233824224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233824224 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 630VDC/310VAC PP 20% (17.5 X 7 X 13.5mm) Radial 15mm 110°C Loose Product overview: BFC233824224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233824224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay - 18M4055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay
18M4055
Capacitor Polypropylene Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay 18M4055
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233824224 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233824224
Capacitors - Film Capacitors BFC233824224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233824224-ND 62-BFC233824224 18M4055 BFC233824224
Product Name Film Capacitors 0.22uF Capacitor Capacitor Polypropylene Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1126-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers