Vishay Intertechnology, Inc. Film Capacitors BFC233823154

Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233823154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233823154-ND
Film Capacitors BFC233823154-ND
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay - 18T2281 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
18T2281
X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay 18T2281
X2 MKP 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 5 MM

X2 MKP 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC233823154-ND 18T2281
Product Name Film Capacitors X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 5 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details