Vishay Intertechnology, Inc. Film Capacitors BFC233822472

Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822472-ND
Film Capacitors BFC233822472-ND
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay - 96B2310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay
96B2310
Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay 96B2310
CAPACITOR PP FILM, 4700PF, 630V, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 4700PF, 630V, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233822472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822472
Capacitors - Film Capacitors BFC233822472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233822472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822472
Film Capacitors BFC233822472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822472-ND 96B2310 BFC233822472 BFC233822472
Product Name Film Capacitors Capacitor Pp Film, 4700Pf, 630V, 20%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers