The Win Source Electronics part number 1360429-BFC233820472
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
630V 4.7nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 4.7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820472 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360429-BFC233820472
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 4700 pF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 4700PF 20% 630VDC RAD
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes
CAP, 4700PF, 20%, PP; Capacitance:4700pF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 4700PF 20% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1615-ND | 62-BFC233820472 | 1360429-BFC233820472 | BFC233820472 | 96B2288 | 98K6940 | BFC233820472 |
| Product Name | Film Capacitors | Through-Hole 630V 4.7nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film, 4700Pf, 630V, 20%, Radial; Dielectric Type Vishay | Cap, 4700Pf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |