The Vishay MKP338 1 X1 capacitor has a capacitance of 0.068 µF with a tolerance of ±20%. It is designed for interference suppression in Class X1 applications, suitable for use across the line. The capacitor has a rated AC voltage of 440 V and a permissible DC voltage of 1000 V. It features a polypropylene film dielectric and metallized film electrodes, ensuring reliable performance. The maximum application temperature is 105 °C, and it complies with IEC 60384-14 and EN 60384-14 standards. The product is encapsulated in a flame-retardant plastic case and is available with various lead lengths and configurations. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.
0.068µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 20% 1KVDC RAD
CAPACITOR PP FILM 0.068UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP, 0.068µF, 20%, PP; Capacitance:68000pF;
CAP FILM 0.068UF 20% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1585-ND | BFC233810683 | 03J6949 | 26M6443 | BFC233810683 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Pp Film 0.068Uf, 1Kv, 20%, Radial; Dielectric Type Vishay | Cap, 0.068Μf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |