Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - DC: 125 V
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.033µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
X1 Film Capacitor 33nF 440VAC PP Radial 15mm 105C Product overview: BFC233810333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810333 can be used for catalog matching and distributor lookup.
CAP FILM 0.033UF 20% 1KVDC RAD
CAP FILM 0.033UF 20% 1KVDC RAD
CAP, 0.033µF, 20%, PP; Capacitance:33000pF;
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1581-ND | 62-BFC233810333 | BFC233810333 | BFC233810333 | 35M0624 | |
| Product Name | Connectors,Interconnects | Film Capacitors | 33nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.033Μf, 20%, Pp; Capacitance Vishay |
| Capacitance Range | 0.2200 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 125 volts | 1000 volts | 1000 volts | 440 volts | ||
| WVAC | 42 volts | 440 volts | 440 volts | 440 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |