Capacitor RFI MKP X1 440Vac 100nF
Capacitor RFI MKP X1 440Vac 100nF
Capacitor RFI MKP X1 440Vac 100nF
Win Source Part Number: 958558-BFC233810104
Category: Capacitors>Film Capacitors
Series: MKP338 1
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 440V
Voltage Rating - DC: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±20%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Alternative Parts (Cross-Reference): F845DT104M760C; PHE850ED6100MD18R06L
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC1575,BC1575-NDR,BF
0.1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
100nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233810104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810104 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842169 | 6842169P | 958558-BFC233810104 | BC1575-ND | 62-BFC233810104 | BFC233810104 | BFC233810104 | 17M8882 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Through-Hole 100nF 1kV Capacitor | Film Capacitors | Film Capacitors | Cap, 0.1Μf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | Automotive | General Purpose | General Purpose | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |