The BFC230361223 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.01 OºF to 10 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 250 V, 400 V, and 630 V, and AC voltages of 63 V, 100 V, and 160 V. It operates effectively at temperatures up to 105 °C and is categorized under climatic category 55/105/56. This component is constructed with a wound mono design and utilizes vacuum deposited aluminum electrodes. The dielectric material is polyester film, and the coating is made from flame-retardant epoxy material (UL-class 94 V-0). The leads are tinned wire, and the product is available loose in a box with a pitch of 10 mm to 22.5 mm. The capacitor is marked with its capacitance value, rated voltage, and tolerance for easy identification. Engineers should consider this capacitor for its long life performance grade and robust electrical characteristics, making it suitable for various electronic applications.
CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC230361223 | BFC230361223 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |