Vishay Intertechnology, Inc. 2.2UF Capacitor BFC230351225

Description
CAP FILM 2.2UF 10% 400VDC RADIAL Product overview: BFC230351225 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230351225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2.2UF 10% 400VDC RADIAL Product overview: BFC230351225 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230351225 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UF Capacitor - 62-BFC230351225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UF Capacitor
62-BFC230351225
2.2UF Capacitor 62-BFC230351225
CAP FILM 2.2UF 10% 400VDC RADIAL Product overview: BFC230351225 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230351225 can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 10% 400VDC RADIAL Product overview: BFC230351225 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230351225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 997151-BFC230351225 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
997151-BFC230351225
Capacitors - Film Capacitors 997151-BFC230351225
Win Source Part Number: 997151-BFC230351225 Category: Capacitors>Film Capacitors Series: MKT303 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 100V Voltage Rating - DC: 400V Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 700 Capacitance: 2.2 µF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.024" L x 0.382" W (26.00mm x 9.70mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222230351225 Product Status: Obsolete

Win Source Part Number: 997151-BFC230351225
Category: Capacitors>Film Capacitors
Series: MKT303
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 100V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 700
Capacitance: 2.2 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.024" L x 0.382" W (26.00mm x 9.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222230351225
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - BFC230351225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC230351225
Capacitors - Film Capacitors BFC230351225
CAP FILM 2.2UF 10% 400VDC RADIAL

CAP FILM 2.2UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-BFC230351225 997151-BFC230351225 BFC230351225
Product Name 2.2UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details