Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC20036BH1

Description
20pF ±10% 9000V (9kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet
Description
20pF ±10% 9000V (9kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC20036BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC20036BH1-ND
Ceramic Capacitors BF025016WC20036BH1-ND
20pF ±10% 9000V (9kV) Ceramic Capacitor R42 Axial, Can

20pF ±10% 9000V (9kV) Ceramic Capacitor R42 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BF025016WC20036BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers