Planar Schottky barrier diode in a SOD523 (SC-79) ultra small and flat lead surface-mounted plastic package, qualified according to AEC-Q101 for automotive applications, with a maximum reverse voltage of 30 V, forward current of 200 mA, forward voltage of 255 to 300 mV at 10 mA, and thermal resistance of 450 K/W in free air.
Planar Schottky barrier diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 1PS79SB31-QF | 1727-1PS79SB31-QFDKR-ND |
| Product Name | Schottky barrier diode | Single Diodes |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| IFSM | 1 amps | |
| IR | 3.00E-5 mA |