Infineon Technologies AG Diode Arrays BAS28WE6327BTSA1

Description
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount SC-82A, SOT-343
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount SC-82A, SOT-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS28WE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount SC-82A, SOT-343

Diode Array 2 Independent Standard 80V 200mA (DC) Surface Mount SC-82A, SOT-343

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1 - 1022065-BAS28WE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1
1022065-BAS28WE6327BTSA1
Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1 1022065-BAS28WE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022065-BAS28WE6327B TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1022065-BAS28WE6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Singapore, Singapore
80V 200MA Diode and Rectifier
286-BAS28WE6327BTSA1
80V 200MA Diode and Rectifier 286-BAS28WE6327BTSA1
DIODE ARR GP 80V 200MA SOT343-3D Product overview: BAS28WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28WE6327BTSA1 can be used for catalog matching and distributor lookup.

DIODE ARR GP 80V 200MA SOT343-3D Product overview: BAS28WE6327BTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS28WE6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS28WE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS28WE6327BTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS28WE6327BTSA1
DIODE ARR GP 80V 200MA SOT343-3D

DIODE ARR GP 80V 200MA SOT343-3D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAS28WE6327BTSA1TR-ND 1022065-BAS28WE6327BTSA1 286-BAS28WE6327BTSA1 BAS28WE6327BTSA1
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1 80V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SOT343; SC-82A, SOT-343 PG-SOT343-4 Tape & Reel (TR)
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data