Diode Standard 150V 250mA (DC) Surface Mount SOD-323
Diode Standard 150V 250mA (DC) Surface Mount SOD-323
Diode Standard 150V 250mA (DC) Surface Mount SOD-323
Win Source Part Number: 1367299-BAV20WS-HE3-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BAV20
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Rectifier Diode, 1 Element, 0.2A, 200V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV20WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-HE3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 250MA SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAV20WS-HE3-08GITR-ND | 1367299-BAV20WS-HE3-08 | 280-BAV20WS-HE3-08 | BAV20WS-HE3-08 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 0.2A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |
| VF | 1.25 volts | 1.25 volts | ||
| VR | 150 volts | |||
| IR | 0.1000 mA | |||
| trr | 50 ns |