Diode Standard 50V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 011021-BAV100-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 50V 250MA SOD80 Product overview: BAV100-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV100-GS08 can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 60V, 250mA, SOD-80; Diode Configuration:Single
DIODE, SMALL SIGNAL, 1A, 60V, SOD-80; Diode Configuration:Single
DIODE GEN PURP 50V 250MA SOD80
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAV100-GS08TR-ND | 011021-BAV100-GS08 | 280-BAV100-GS08 | 32C8969 | 18X0156 | BAV100-GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV100-GS08 | 50V 250MA Diode and Rectifier | Switching Diode, 60V, 250Ma, Sod-80; Diode Configuration Vishay | Diode, Small Signal, 1A, 60V, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 50 volts | |||||
| IR | 1.00E-4 mA |