Infineon Technologies AG Schottky 45 V 15 A Diode and Rectifier 12TQ045PBF

Description
12TQ045PbF Series 45 V 15 A Flange Mount Schottky Rectifier - TO-220AC Product overview: 12TQ045PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
12TQ045PbF Series 45 V 15 A Flange Mount Schottky Rectifier - TO-220AC Product overview: 12TQ045PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 45 V 15 A Diode and Rectifier - 280-12TQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 15 A Diode and Rectifier
280-12TQ045PBF
Schottky 45 V 15 A Diode and Rectifier 280-12TQ045PBF
12TQ045PbF Series 45 V 15 A Flange Mount Schottky Rectifier - TO-220AC Product overview: 12TQ045PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045PBF can be used for catalog matching and distributor lookup.

12TQ045PbF Series 45 V 15 A Flange Mount Schottky Rectifier - TO-220AC Product overview: 12TQ045PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 12TQ045PBF - 1121245-12TQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ045PBF
1121245-12TQ045PBF
Diodes, Rectifiers - Single - 12TQ045PBF 1121245-12TQ045PBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121245-12TQ045PBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1121245-12TQ045PBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-12TQ045PBF 1121245-12TQ045PBF
Product Name Schottky 45 V 15 A Diode and Rectifier Diodes, Rectifiers - Single - 12TQ045PBF
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details