DIODE 0.2 A, 30 V, SILICON, SIGNAL DIODE, DO-35, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Signal Diode Product overview: BAT42-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 912843-BAT42-TAP
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Through Hole DO-35 (DO-204AH)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BAT42
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE SCHOTTKY 30V 200MA DO35
Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
SCHOTTKY DIODE, 30V, 0.2A, DO-35; Diode Configuration:Single
Schottky Diodes & Rectifiers 30 Volt 200mA 4.0 Amp IFSM
DIODE SCHOTTKY 30V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT42-TAP | 912843-BAT42-TAP | 112-BAT42-TAPCT-ND | 60AC3526 | BAT42-TAP | BAT42-TAP |
| Product Name | 0.2 A 30 V Diode and Rectifier | Diodes, Rectifiers - Single - BAT42-TAP | Single Diodes | Schottky Diode, 30V, 0.2A, Do-35; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-35 (DO-204AH) | DO-35; DO-35 | DO-35 | ||
| RoHS Compliant | RoHS | |||||
| IO | 0.2000 amps | |||||
| Tj | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) |