Infineon Technologies AG RF Pin Diode, Band Switching and RF Attenuation BAR14-1

Description
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet
Description
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Band Switching and RF Attenuation
BAR14-1
RF Pin Diode, Band Switching and RF Attenuation BAR14-1
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks

Silicon PIN Diode


Summary of Features

  • RF switch, RF attenuator for frequencies above 10 MHz
  • Low distortion faktor
  • Long-term stability of electrical characteristics
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • High Speed Data Networks
Supplier's Site Datasheet
Automotive 100V 140mA SOT-23 Diode and Rectifier - 280-BAR14-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 140mA SOT-23 Diode and Rectifier
280-BAR14-1
Automotive 100V 140mA SOT-23 Diode and Rectifier 280-BAR14-1
PIN Diode Attenuator/Switch 100V 140mA Automotive 3-Pin SOT-23 T/R Product overview: BAR14-1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 140mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 140mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR14-1 can be used for catalog matching and distributor lookup.

PIN Diode Attenuator/Switch 100V 140mA Automotive 3-Pin SOT-23 T/R Product overview: BAR14-1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 140mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 140mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR14-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231224-BAR14-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231224-BAR14-1
Discrete Semiconductor Products 231224-BAR14-1
Manufacturer: Infineon Technologies Win Source Part Number: 231224-BAR14-1 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAR14-1 Alternative Parts (Cross-Reference): BAR14-1-T&R; BAR14-1E6327XT; BAR14-1E6433; BAR141E6327HTSA1; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231224-BAR14-1
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAR14-1
Alternative Parts (Cross-Reference): BAR14-1-T&R; BAR14-1E6327XT; BAR14-1E6433; BAR141E6327HTSA1;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Diodes Rectifiers PIN Diodes
Product Number BAR14-1 280-BAR14-1 231224-BAR14-1
Product Name RF Pin Diode, Band Switching and RF Attenuation Automotive 100V 140mA SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-BAR6306WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers
RF Diodes - BA89202VH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SOD-523; SC-79, SOD-523
VR 35 volts
View Details
2 suppliers
RF Diodes - BAT6806WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
RF Diodes - BAR8902LRHE6327XTSA1 - 096093-BAR8902LRHE6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Declining; Not For New Designs
View Details
5 suppliers