Manufacturer: Vishay
Win Source Part Number: 200337-BAS86-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF
DIODE SCHOT 50V 200MA SOD80
DIODE SCHOTTKY 50V 200MA SOD80
SCHOTTKY DIODES SOD80 MINIMELF-E2-M Product overview: BAS86-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS86-M-08 can be used for catalog matching and distributor lookup.
DIODE SCHOT 50V 200MA SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 200337-BAS86-M-08 | 112-BAS86-M-08TR-ND | 280-BAS86-M-08 | BAS86-M-08 |
| Product Name | Diodes, Rectifiers - Single - BAS86-M-08 | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | ||
| VF | 0.9000 volts | 0.9000 volts | ||
| trr | 5 ns |