Infineon Technologies AG RF Diodes - BAT17-04W E6327 BAT17-04W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079479-BAT17-04W E6327 Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.75pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 150mW Resistance @ If, F: 15 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079479-BAT17-04W E6327 Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.75pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 150mW Resistance @ If, F: 15 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAT17-04W E6327 - 079479-BAT17-04W E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAT17-04W E6327
079479-BAT17-04W E6327
RF Diodes - BAT17-04W E6327 079479-BAT17-04W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079479-BAT17-04W E6327 Packaging: Reel - TR Current - Max: 130mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.75pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Power Dissipation (Max): 150mW Resistance @ If, F: 15 Ohm @ 5mA, 10kHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079479-BAT17-04W E6327
Packaging: Reel - TR
Current - Max: 130mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.75pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 150mW
Resistance @ If, F: 15 Ohm @ 5mA, 10kHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diode and Rectifier - 284-BAT17-04W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
284-BAT17-04W E6327
Schottky Diode and Rectifier 284-BAT17-04W E6327
DIODE SCHOTTKY RF SERIES SOT-323 Product overview: BAT17-04W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT17-04W E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY RF SERIES SOT-323 Product overview: BAT17-04W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT17-04W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 079479-BAT17-04W E6327 284-BAT17-04W E6327
Product Name RF Diodes - BAT17-04W E6327 Schottky Diode and Rectifier
Diode Type Schottky; Schottky - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3 Reel - TR
Unlock Full Specs
to access all available technical data