DIODE SCHOT 30V 200MA SOD80
Diode Schottky 30V 200mA (DC) Surface Mount SOD-80 MiniMELF
DIODE SCHOTTKY 30V 200MA SOD80
SCHOTTKY DIODES SOD80 MINIMELF-E2-M Product overview: BAS85-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS85-M-08 can be used for catalog matching and distributor lookup.
DIODE SCHOT 30V 200MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BAS85-M-08CT-ND | 280-BAS85-M-08 | BAS85-M-08 |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 | |
| RoHS Compliant | RoHS |