Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 BAS4004E6433HTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022076-BAS4004E6433 HTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022076-BAS4004E6433 HTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 - 1022076-BAS4004E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1
1022076-BAS4004E6433HTMA1
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 1022076-BAS4004E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022076-BAS4004E6433 HTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022076-BAS4004E6433HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
40V 120MA SOT23 Diode and Rectifier - 286-BAS4004E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 120MA SOT23 Diode and Rectifier
286-BAS4004E6433HTMA1
40V 120MA SOT23 Diode and Rectifier 286-BAS4004E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4004E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4004E6433HTMA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4004E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4004E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 448-BAS4004E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAS4004E6433HTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAS4004E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2496972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496972
Schottky Diodes & Rectifiers 2496972
Infineon BAS4004E6433HTMA1

Infineon BAS4004E6433HTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496973P
Schottky Diodes & Rectifiers 2496973P
Infineon BAS4004E6433HTMA1

Infineon BAS4004E6433HTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496973
Schottky Diodes & Rectifiers 2496973
Infineon BAS4004E6433HTMA1

Infineon BAS4004E6433HTMA1

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS4004E6433HTMA1
Schottky Diodes & Rectifiers BAS4004E6433HTMA1
Schottky Diodes & Rectifiers Silicon Schottky Didode

Schottky Diodes & Rectifiers Silicon Schottky Didode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4004E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4004E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4004E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon - 34AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
34AC1350
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon 34AC1350
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Diode Arrays BAS4004E6433HTMA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAS4004E6433HTMA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAS4004E6433HTMA1
Diodes >> Schottky Barrier Diodes (SBD) BAS4004E6433HTMA1
40V Dual 120mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 120mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 1022076-BAS4004E6433HTMA1 286-BAS4004E6433HTMA1 448-BAS4004E6433HTMA1CT-ND 2496972 BAS4004E6433HTMA1 BAS4004E6433HTMA1 34AC1350 BAS4004E6433HTMA1 BAS4004E6433HTMA1
Product Name Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 40V 120MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon Diode Arrays Diodes >> Schottky Barrier Diodes (SBD)
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 40 volts 40 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data