Nexperia B.V. Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia 1PS79SB70

Description
SCHOTTKY RECTIFIER, 70mA 70V SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 70mA 70V SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia
39K0678
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia 39K0678
SCHOTTKY RECTIFIER, 70mA 70V SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 70mA 70V SOD523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 39K0678
Product Name Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221476 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
High-speed double diode - BAV74,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers