Vishay Precision Group Zener Diode Arrays AZ23C8V2-E3-08

Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23C8V2-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-E3-08GITR-ND
Zener Diode Arrays AZ23C8V2-E3-08GITR-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C8V2-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-E3-08GIDKR-ND
Zener Diode Arrays AZ23C8V2-E3-08GIDKR-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C8V2-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C8V2-E3-08GICT-ND
Zener Diode Arrays AZ23C8V2-E3-08GICT-ND
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1047236-AZ23C8V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1047236-AZ23C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 1047236-AZ23C8V2-E3-08
Win Source Part Number: 1047236-AZ23C8V2-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 6 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 7 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): DZ23C10-E3-08; AZ23C10-E3-18; DZ23C10-E3-18; BZX84C7V5ET1; BZX84C7V5LT1; MMBZ5239BLT3AZ23C8V2 E308; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: AZ23C8V2-E3-08GITR,A Z23C8V2-E3-08GICT,AZ 23C8V2-E3-08-ND,AZ23 C8V2-E3-08GIDKR Base Product Number: AZ23C8V2

Win Source Part Number: 1047236-AZ23C8V2-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 6 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DZ23C10-E3-08; AZ23C10-E3-18; DZ23C10-E3-18; BZX84C7V5ET1; BZX84C7V5LT1; MMBZ5239BLT3AZ23C8V2E308;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: AZ23C8V2-E3-08GITR,AZ23C8V2-E3-08GICT,AZ23C8V2-E3-08-ND,AZ23C8V2-E3-08GIDKR
Base Product Number: AZ23C8V2

Buy Now Datasheet
8.2V 0.3W Zener Diode - 287-AZ23C8V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.3W Zener Diode
287-AZ23C8V2-E3-08
8.2V 0.3W Zener Diode 287-AZ23C8V2-E3-08
Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C8V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C8V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay - 09X2210 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay
09X2210
Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay 09X2210
ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

ZENER DIODE SOT235%, 8.2V, 0.3W, dual, common anode

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - AZ23C8V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C8V2-E3-08
DIODE ZENER 8.2V 300MW SOT23

DIODE ZENER 8.2V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C8V2-E3-08
Zener Diodes AZ23C8V2-E3-08
Zener Diodes 8.2 Volt 0.3W 5% CA

Zener Diodes 8.2 Volt 0.3W 5% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number AZ23C8V2-E3-08GITR-ND 1047236-AZ23C8V2-E3-08 287-AZ23C8V2-E3-08 09X2210 AZ23C8V2-E3-08 AZ23C8V2-E3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays 8.2V 0.3W Zener Diode Zener Diode Sot235%, 8.2V, 0.3W, Dual, Common Anode Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Diode Type Zener; 1 Pair Common Anode
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Bidirectional Zener diode - BZB100A,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details