Rochester Electronics Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 NRVBD660CTRLG-VF01

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887598-NRVBD660CTRLG -VF01 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887598-NRVBD660CTRLG -VF01 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01
887598-NRVBD660CTRLG-VF01
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 887598-NRVBD660CTRLG-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 887598-NRVBD660CTRLG -VF01 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887598-NRVBD660CTRLG-VF01
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 887598-NRVBD660CTRLG-VF01
Product Name Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Switching Diodes - 7705250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT-563
View Details