Vishay Intertechnology, Inc. Ceramic Capacitors AY2102M29Y5US63V0

Description
AY2 X440Y300VAC 1NF 20% Y5U BULK
Request a Quote Datasheet
Description
AY2 X440Y300VAC 1NF 20% Y5U BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2102M29Y5US63V0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2102M29Y5US63V0-ND
Ceramic Capacitors 56-AY2102M29Y5US63V0-ND
AY2 X440Y300VAC 1NF 20% Y5U BULK

AY2 X440Y300VAC 1NF 20% Y5U BULK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-AY2102M29Y5US63V0-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers