Vishay Intertechnology, Inc. Attenuators ATC2525CT-0100JN-99TR

Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet
Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-0100JN-99TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0100JN-99TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0100JN-99TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - ATC2525CT-0100JN-99TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-0100JN-99TRCT-ND ATC2525CT-0100JN-99TR
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D12394-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details