Vishay Intertechnology, Inc. Attenuators ATC2010CT-1000JN-93TR

Description
DC-5GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet
Description
DC-5GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2010CT-1000JN-93TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-5GHZ 5W AL2O3 SURFACE MOUNT C

DC-5GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-1000JN-93TR-ND - DigiKey
Thief River Falls, MN, United States
DC-5GHZ 5W AL2O3 SURFACE MOUNT C

DC-5GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-1000JN-93TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-5GHZ 5W AL2O3 SURFACE MOUNT C

DC-5GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - ATC2010CT-1000JN-93TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 5 GHz 5W 2010 (5025 Metric)

RF Attenuators 10dB 0 Hz ~ 5 GHz 5W 2010 (5025 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2010CT-1000JN-93TRDKR-ND ATC2010CT-1000JN-93TR
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details