Vishay Intertechnology, Inc. Attenuators AT0904CT-0300JN-91TR

Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet
Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AT0904CT-0300JN-91TR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904CT-0300JN-91TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904CT-0300JN-91TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - AT0904CT-0300JN-91TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 3dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

RF Attenuators 3dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-AT0904CT-0300JN-91TR-ND AT0904CT-0300JN-91TR
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details