Vishay Intertechnology, Inc. Attenuators AT0904AS-1000JN-91TR

Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet
Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AT0904AS-1000JN-91TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904AS-1000JN-91TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904AS-1000JN-91TR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - AT0904AS-1000JN-91TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

RF Attenuators 10dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-AT0904AS-1000JN-91TRCT-ND AT0904AS-1000JN-91TR
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details