Vishay Intertechnology, Inc. Attenuators AT0405GA-1000JN-91TR

Description
RF Attenuators 10dB 0504 (1210 Metric)
Datasheet
Description
RF Attenuators 10dB 0504 (1210 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0405GA-1000JN-91TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0504 (1210 Metric)

RF Attenuators 10dB 0504 (1210 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT0405GA-1000JN-91TR
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S7W2+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details