Vishay Intertechnology, Inc. Attenuators AT0405GA-0100JN-91TR

Description
RF Attenuators 1dB 0504 (1210 Metric)
Datasheet
Description
RF Attenuators 1dB 0504 (1210 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0405GA-0100JN-91TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB 0504 (1210 Metric)

RF Attenuators 1dB 0504 (1210 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT0405GA-0100JN-91TR
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details