Vishay Intertechnology, Inc. RES 1.5K OHM 1% WW AXIAL ALSR051K500FE12

Description
RES 1.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% WW AXIAL - ALSR051K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% WW AXIAL
ALSR051K500FE12
RES 1.5K OHM 1% WW AXIAL ALSR051K500FE12
RES 1.5Kohm 1% WW AXIAL

RES 1.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-1.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.5K-ND
Through Hole Resistors ALSR5F-1.5K-ND
1.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051K500FE12 ALSR5F-1.5K-ND
Product Name RES 1.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers