Vishay Intertechnology, Inc. RES 6.8K OHM 1% WW AXIAL ALSR036K800FE12

Description
RES 6.8Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1% WW AXIAL - ALSR036K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1% WW AXIAL
ALSR036K800FE12
RES 6.8K OHM 1% WW AXIAL ALSR036K800FE12
RES 6.8Kohm 1% WW AXIAL

RES 6.8Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-6.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-6.8K-ND
Through Hole Resistors ALSR3F-6.8K-ND
6.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR036K800FE12 ALSR3F-6.8K-ND
Product Name RES 6.8K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers