Vishay Intertechnology, Inc. RES 390 OHM 5% WW AXIAL ALSR03390R0JE12

Description
RES 390ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 390ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 5% WW AXIAL - ALSR03390R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 5% WW AXIAL
ALSR03390R0JE12
RES 390 OHM 5% WW AXIAL ALSR03390R0JE12
RES 390ohm 5% WW AXIAL

RES 390ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-390-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-390-ND
Through Hole Resistors ALSR3J-390-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03390R0JE12 ALSR3J-390-ND
Product Name RES 390 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details